Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0145
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0300
|
2,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.0186
|
96,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0290
|
22,137
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
2,185
in stock
|
Buy Now | |
element14
from US$0.0257
|
2,185
in stock
|
Buy Now | |
Farnell
from US$0.0221
|
2,185
in stock
|
Buy Now | |
Future Electronics
from US$0.0147
|
-
|
Buy Now | |
Avnet America
from US$0.0145
|
-
|
Buy Now |
Ultra-small 2-pin mini mold high-density surface mount type.(EMD2) |
High reliability. |
Mounting possible by automated chip mount. |
Configuration | Single |
---|---|
Package Code | SOD-523 |
Package(JEITA) | SC-79 |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 150 |
Zener Voltage VZ (Typ.)[V] | 7.5 |
Zener Voltage VZ (Min.)[V] | 7.28 |
Zener Voltage VZ (Max.)[V] | 7.6 |
IZ @ VZ [mA] | 5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.8x1.6 (t=0.7) |
Data Sheet |
---|
EDZV7.5B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode 150mW 7.5V SOD-523 | RS |
Zener Diode, 0.15W, 7.5V, Sod-523 | Newark Electronics |
ZENER DIODE, 0.15W, 7.5V, SOD-523 | element14 |
Diode Zener Single 7.44V 2% 150mW 2-Pin EMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a EDZVT2R7.5B?
Additional datasheets, footprints and schematics for EDZVT2R7.5B are listed on our Part Details page. You can also find images and similar parts to EDZVT2R7.5B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDZVT2R7.5B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDZVT2R7.5B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDZVT2R7.5B fall under?
The EDZVT2R7.5B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to EDZVT2R7.5B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDZVT2R7.5B you can contact the distributor directly for product support, shipping queries etc.
Is the EDZVT2R7.5B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for EDZVT2R7.5B have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and element14 have stock available or on a lead time for EDZVT2R7.5B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDZVT2R7.5B often in real-time on the comparison pages.
What if I can't find stock of EDZVT2R7.5B?
You can fill out our help required form which you can use to request a quote for EDZVT2R7.5B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.