Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0181
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0238
|
2,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0290
|
15,976
in stock
|
Buy Now | |
Chip One Stop
from US$0.0185
|
15,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
24
in stock
|
Buy Now | |
element14
from US$0.0375
|
24
in stock
|
Buy Now | |
Farnell
from US$0.0350
|
24
in stock
|
Buy Now | |
Avnet America
from US$0.0181
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ultra-small 2-pin mini mold high-density surface mount type.(EMD2) |
High reliability. |
Mounting possible by automated chip mount. |
Configuration | Single |
---|---|
Package Code | SOD-523 |
Package(JEITA) | SC-79 |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 150 |
Zener Voltage VZ (Typ.)[V] | 24 |
Zener Voltage VZ (Min.)[V] | 23.72 |
Zener Voltage VZ (Max.)[V] | 24.78 |
IZ @ VZ [mA] | 5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.8x1.6 (t=0.7) |
Data Sheet |
---|
EDZV24B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode 2.4V 150mW SOD-523 SC-79 | RS |
Zener Diode, 2.4V, 0.15W, Sod-523 | Newark Electronics |
ZENER DIODE, 2.4V, 0.15W, SOD-523 | element14 |
DIODE ZENER SINGLE 2.4V 2% 150MW 2-PIN EMD T/R | Avnet America |
Diode Zener Single 24V 150mW 2-Pin SOD-523 Emboss T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a EDZVT2R24B?
Additional datasheets, footprints and schematics for EDZVT2R24B are listed on our Part Details page. You can also find images and similar parts to EDZVT2R24B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDZVT2R24B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDZVT2R24B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDZVT2R24B fall under?
The EDZVT2R24B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to EDZVT2R24B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDZVT2R24B you can contact the distributor directly for product support, shipping queries etc.
Is the EDZVT2R24B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for EDZVT2R24B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for EDZVT2R24B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDZVT2R24B often in real-time on the comparison pages.
What if I can't find stock of EDZVT2R24B?
You can fill out our help required form which you can use to request a quote for EDZVT2R24B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.