Status: | Unknown |
---|---|
Series: | EDZTE Series |
RoHS: | Unknown |
Prices starting from US$0.0447
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0447
|
No stock
|
Buy Now |
Zener Voltage Vz Typ | 5.1V |
---|---|
Power Dissipation Pd | 150mW |
Diode Case Style | SOD-523 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | EDZTE Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 150mW |
Termination Type | Surface Mount Device |
Test Current | 5mA |
DIODE, ZENER, SOD-523, 5.1V | Farnell |
Where can I find additional details, specifications and documents for a EDZTE615.1B?
Additional datasheets, footprints and schematics for EDZTE615.1B are listed on our Part Details page. You can also find images and similar parts to EDZTE615.1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDZTE615.1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDZTE615.1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDZTE615.1B fall under?
The EDZTE615.1B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to EDZTE615.1B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDZTE615.1B you can contact the distributor directly for product support, shipping queries etc.
Is the EDZTE615.1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDZTE615.1B have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EDZTE615.1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDZTE615.1B often in real-time on the comparison pages.
What if I can't find stock of EDZTE615.1B?
You can fill out our help required form which you can use to request a quote for EDZTE615.1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.