EDT226M035S9HAA Capacitors by KEMET

CAP, 22UF, 35V, ALU ELEC, SMD

Status: Unknown
Series: EDT Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.11
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.11
-
Buy Now
Logo for element14
element14
from US$0.11
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 22µF
Voltage Rating 35V
Product Range EDT Series
Lifetime @ Temperature 1000 hours @ 125°C
Polarity Polar
Operating Temperature Min -40°C
RoHS Compliant Yes

Alternative Descriptions

Cap, 22Uf, 35V, Alu Elec, Smd | Newark Electronics
Cap Aluminum 22uF 35V 20% Radial Can Cylindrical Can 70mA 1000 hr 125°C T/R | Avnet America
ALU Electrolytic, SMD, EDT, +125oC, 25VDC, 6.3uF, 6.3 x 7.7 | KEMET EDT226M035S9HAA | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EDT226M035S9HAA?

Additional datasheets, footprints and schematics for EDT226M035S9HAA are listed on our Part Details page. You can also find images and similar parts to EDT226M035S9HAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EDT226M035S9HAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDT226M035S9HAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EDT226M035S9HAA fall under?

The EDT226M035S9HAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to EDT226M035S9HAA when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EDT226M035S9HAA you can contact the distributor directly for product support, shipping queries etc.

Is the EDT226M035S9HAA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for EDT226M035S9HAA have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for EDT226M035S9HAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EDT226M035S9HAA often in real-time on the comparison pages.

What if I can't find stock of EDT226M035S9HAA?

You can fill out our help required form which you can use to request a quote for EDT226M035S9HAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay