Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Capacitance | 0.1F |
---|---|
Capacitance Tolerance | - |
Voltage Rating | 5.5V |
Capacitor Case Style | Coin |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Packaging | Each |
Product Range | - |
ESR | 75ohm |
Where can I find additional details, specifications and documents for a EDLSD104V5R5C?
Additional datasheets, footprints and schematics for EDLSD104V5R5C are listed on our Part Details page. You can also find images and similar parts to EDLSD104V5R5C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDLSD104V5R5C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDLSD104V5R5C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDLSD104V5R5C fall under?
The EDLSD104V5R5C is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EDLSD104V5R5C when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDLSD104V5R5C you can contact the distributor directly for product support, shipping queries etc.
Is the EDLSD104V5R5C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDLSD104V5R5C have stock available?
There is no stock from authorised distributors for EDLSD104V5R5C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDLSD104V5R5C often in real-time on the comparison pages.
What if I can't find stock of EDLSD104V5R5C?
You can fill out our help required form which you can use to request a quote for EDLSD104V5R5C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.