Status: | Unknown |
---|---|
Series: | EDK Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
16,682
in stock
|
Buy Now | |
element14
from US$0.32
|
17,908
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
2,645
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 50V |
ESR | - |
Product Range | EDK Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Ripple Current AC | 200mA |
Diameter | 8mm |
Height | 10.2mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Operating Temperature Range | -40°C to +85°C |
CAP, 100µF, 50V, RADIAL, SMD | element14 |
Cap, 100Uf, 50V, Alu Elec, Smd | Newark Electronics |
Aluminum Electrolytic Capacitor, 100 uF, 50 V, ± 20%, 2000 hours @ 85°C, Radial Can - SMD | Avnet America |
ALU Electrolytic, SMD, EDK, +85oC, 50VDC, 8uF, 8 x 10.2 | KEMET EDK107M050A9MAA | RS Americas |
Aluminum Electrolytic Capacitor, 100 uF, 50 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EDK107M050A9MAA?
Additional datasheets, footprints and schematics for EDK107M050A9MAA are listed on our Part Details page. You can also find images and similar parts to EDK107M050A9MAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDK107M050A9MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDK107M050A9MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDK107M050A9MAA fall under?
The EDK107M050A9MAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EDK107M050A9MAA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDK107M050A9MAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDK107M050A9MAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDK107M050A9MAA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for EDK107M050A9MAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDK107M050A9MAA often in real-time on the comparison pages.
What if I can't find stock of EDK107M050A9MAA?
You can fill out our help required form which you can use to request a quote for EDK107M050A9MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.