Status: | Unknown |
---|---|
Series: | BK Series |
RoHS: | Unknown |
Transducer Function | Receiver |
---|---|
Power Rating RMS | - |
Impedance | 10ohm |
Sensitivity (dB) | 118dB |
Resonant Frequency | - |
Frequency Response Min | 200Hz |
Frequency Response Max | 5kHz |
Product Range | BK Series |
SVHC | No SVHC (12-Jan-2017) |
Coil Resistance | 3.3ohm |
Device Type | Balanced Armature Receiver |
External Depth | 4.34mm |
External Height | 3.02mm |
External Length / Height | 3.02mm |
External Width | 6.35mm |
Height | 3.02mm |
Output Impedance | 7.1ohm |
Sensitivity | 104dB |
Weight | 0.31g |
RECEIVER, BALANCED ARMATURE | element14 |
Sub-Miniature Speaker 6.32X4.31Mm 10.2 Ohm | Newark Electronics |
Where can I find additional details, specifications and documents for a ED29689?
Additional datasheets, footprints and schematics for ED29689 are listed on our Part Details page. You can also find images and similar parts to ED29689 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ED29689 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ED29689 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ED29689 fall under?
The ED29689 is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.
Can I view similar or alternative parts?
You can view similar parts to ED29689 when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ED29689 you can contact the distributor directly for product support, shipping queries etc.
Is the ED29689 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ED29689 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ED29689.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ED29689 often in real-time on the comparison pages.
What if I can't find stock of ED29689?
You can fill out our help required form which you can use to request a quote for ED29689 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.