Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1899659-4,
ELB-35-610F-A1 |
No distributors results available
Conductor Material | Aluminum/Copper |
---|---|
Insulation Diameter | 24.9 – 28.3mm |
Cross-Section Range | 2 – 350AWG/kcmil |
Voltage Class | ≤ 35kV |
UL Rating | No |
Design Specification | IEEE 386 |
Non-Toxic & Non-Corrosive Emission | Yes |
Emission Free | Yes |
Application Type | T-Connector |
Halogen Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Installation Instruction | English |
Product Availability | AMERICAS |
Screened | Yes |
Product Family | ELB-35 |
Bushing Type | 600A |
Insulation | Polymeric |
Technology | Separable Connector |
Connector Type | Mechanical |
Where can I find additional details, specifications and documents for a ED2727-000?
Additional datasheets, footprints and schematics for ED2727-000 are listed on our Part Details page. You can also find images and similar parts to ED2727-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ED2727-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ED2727-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ED2727-000 fall under?
The ED2727-000 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.
Can I view similar or alternative parts?
You can view similar parts to ED2727-000 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ED2727-000 you can contact the distributor directly for product support, shipping queries etc.
Is the ED2727-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ED2727-000 have stock available?
There is no stock from authorised distributors for ED2727-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ED2727-000 often in real-time on the comparison pages.
What if I can't find stock of ED2727-000?
You can fill out our help required form which you can use to request a quote for ED2727-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.