Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Voltage Min | 24VAC |
---|---|
Operating Voltage Max | 280VAC |
Control Voltage Min | 48VDC |
Control Voltage Max | 72VDC |
Contact Configuration | - |
Load Current | 5A |
Switching Mode | Random Turn On |
Ssr Relay, Plug In, 280Vac/5A, 35-72Vdc In, Insta |Sensata/crydom ED24F5R | Newark Electronics |
Relay | RS Americas |
SSR PLUG 280VAC/5A 35-72VDC | TTI Europe |
Solid State Relays - Industrial Mount Plug In 280VAC 5A 35-72VDC CNT RN | Sager |
Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a ED24F5R?
Additional datasheets, footprints and schematics for ED24F5R are listed on our Part Details page. You can also find images and similar parts to ED24F5R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ED24F5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ED24F5R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ED24F5R fall under?
The ED24F5R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ED24F5R when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ED24F5R you can contact the distributor directly for product support, shipping queries etc.
Is the ED24F5R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ED24F5R have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for ED24F5R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ED24F5R often in real-time on the comparison pages.
What if I can't find stock of ED24F5R?
You can fill out our help required form which you can use to request a quote for ED24F5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.