ED24F3R Kits & Assortments - Miscellaneous by Crydom

SSR Relay Plug In 280VAC3A 35-72VDC In Instantane

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.00

Distributor Stock
Logo for Newark
Newark
from US$33.42
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$18.79
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$16.90
-
Buy Now
Logo for Sager
Sager
from US$16.00
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Plug In, 280Vac/3A, 35-72Vdc In, Insta |Sensata/crydom ED24F3R | Newark Electronics
Relay | RS Americas
SSR PLUG 280VAC/3A 35-72VDC | TTI Europe
Solid State Relays - Industrial Mount Plug In 280VAC 3A 35-72VDC CNT RN | Sager
Solid State Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ED24F3R?

Additional datasheets, footprints and schematics for ED24F3R are listed on our Part Details page. You can also find images and similar parts to ED24F3R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ED24F3R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ED24F3R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ED24F3R fall under?

The ED24F3R is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to ED24F3R when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ED24F3R you can contact the distributor directly for product support, shipping queries etc.

Is the ED24F3R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ED24F3R have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for ED24F3R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ED24F3R often in real-time on the comparison pages.

What if I can't find stock of ED24F3R?

You can fill out our help required form which you can use to request a quote for ED24F3R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay