Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.92
|
No stock
|
Buy Now | |
Heilind Electronics
from US$25.55
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$25.55
|
10
in stock
|
Buy Now | |
RS Americas
from US$25.63
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.28
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$42.71
|
-
|
Buy Now | |
TTI Europe
from US$15.44
|
-
|
Buy Now | |
Sager
from US$20.78
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 5A |
Operating Voltage Max | 280VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Quick Connect |
Switching Mode | Random Turn On |
Operating Voltage Min | 24VAC |
Control Voltage Min | 18VAC |
Control Voltage Max | 36VAC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage AC Max | 36VAC |
Control Voltage AC Min | 18VAC |
Control Voltage Range | 18V AC to 36V AC |
Control Voltage Type | AC |
Operating Voltage Range | 24V AC to 280V AC |
Peak Surge Current | 625A |
SSR Relay, Plug In, 280VAC/5A, | Heilind Electronics |
Relay | RS Americas |
Relay: solid state | Transfer Multisort Elektronik |
Ssr Relay, Plug In, 280Vac/5A, 18-36Vac In, Insta |Sensata/crydom ED24E5R | Newark Electronics |
SSR PLUG 280VAC/5A 18-36VAC | TTI Europe |
Solid State Relays - Industrial Mount Plug In 280VAC 5A 18-36VAC CNT RN | Sager |
SSR, PLUG IN, 280VAC, 5A, 18-36VAC, RN | Farnell |
Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a ED24E5R?
Additional datasheets, footprints and schematics for ED24E5R are listed on our Part Details page. You can also find images and similar parts to ED24E5R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ED24E5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ED24E5R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ED24E5R fall under?
The ED24E5R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ED24E5R when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ED24E5R you can contact the distributor directly for product support, shipping queries etc.
Is the ED24E5R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ED24E5R have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for ED24E5R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ED24E5R often in real-time on the comparison pages.
What if I can't find stock of ED24E5R?
You can fill out our help required form which you can use to request a quote for ED24E5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.