Status: | Unknown |
---|---|
Series: | ED Series |
RoHS: | Unknown |
Prices starting from US$10.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.20
|
No stock
|
Buy Now | |
RS Americas
from US$24.43
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$40.72
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$26.80
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.45
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$24.07
|
-
|
Buy Now | |
TTI Europe
from US$20.05
|
-
|
Buy Now | |
Sager
from US$19.81
|
-
|
Buy Now | |
Farnell
from US$10.90
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 5A |
Operating Voltage Max | 280VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Quick Connect |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 90VAC |
Control Voltage Max | 140VAC |
Product Range | ED Series |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage AC Max | 140VAC |
Control Voltage AC Min | 90VAC |
Control Voltage Range | 90V AC to 140V AC |
Control Voltage Type | AC |
Operating Voltage Range | 24V AC to 280V AC |
Peak Surge Current | 625A |
Relay | RS Americas |
Ssr Relay, Plug In, 280Vac/5A, 90-140Vac In, Zero |Sensata/crydom ED24B5 | Newark Electronics |
Relay: solid state | Transfer Multisort Elektronik |
Zero Voltage Plug In Relay 24-280 Vac 5A | RS |
Relay, Solid State | Carlton-Bates |
SSR PLUG 280VAC/5A | TTI Europe |
Solid State Relays - Industrial Mount Plug In 280VAC 5A 90-140VAC CNT ZC | Sager |
SSR, PLUG IN, 280VAC, 5A, 90-140VAC, ZC | Farnell |
Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a ED24B5?
Additional datasheets, footprints and schematics for ED24B5 are listed on our Part Details page. You can also find images and similar parts to ED24B5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ED24B5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ED24B5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ED24B5 fall under?
The ED24B5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ED24B5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ED24B5 you can contact the distributor directly for product support, shipping queries etc.
Is the ED24B5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ED24B5 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Chip One Stop, Transfer Multisort Elektronik and RS have stock available or on a lead time for ED24B5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ED24B5 often in real-time on the comparison pages.
What if I can't find stock of ED24B5?
You can fill out our help required form which you can use to request a quote for ED24B5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.