Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.28
Current Rating | 1A |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Voltage Rating | 30VDC |
Brainboxes ED-204 Ethernet to 4 Digital IO and RS232 Serial Port Ethernet Switch | Rapid Electronics |
Ethernet To 4 Dio + Rs232 + Switch Rohs Compliant: Yes |Brainboxes ED-204 | Newark Electronics |
I/O Module | RS Americas |
ETHERNET-DIGITAL I/O DEVICE, 4I/O, RJ45 | element14 |
Brainboxes I/O Module with Ethernet Switch 4DI 4DO 30V | Distrelec |
Where can I find additional details, specifications and documents for a ED-204?
Additional datasheets, footprints and schematics for ED-204 are listed on our Part Details page. You can also find images and similar parts to ED-204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ED-204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ED-204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ED-204 fall under?
The ED-204 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to ED-204 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ED-204 you can contact the distributor directly for product support, shipping queries etc.
Is the ED-204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ED-204 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for ED-204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ED-204 often in real-time on the comparison pages.
What if I can't find stock of ED-204?
You can fill out our help required form which you can use to request a quote for ED-204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.