Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$34.47
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$30.96
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$32.80
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$33.43
|
3
in stock
|
Buy Now | |
RS Americas
from US$28.38
|
-
|
Buy Now | |
Carlton-Bates
from US$29.36
|
-
|
Buy Now | |
TTI Europe
from US$17.93
|
-
|
Buy Now | |
Sager
from US$24.16
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 5A |
Operating Voltage Max | 80VDC |
Relay Mounting | DIN Rail |
Relay Terminals | Quick Connect |
Switching Mode | - |
Operating Voltage Min | 1VDC |
Control Voltage Min | 90VAC |
Control Voltage Max | 140VAC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage AC Max | 140VAC |
Control Voltage AC Min | 90VAC |
Control Voltage Range | 90V AC to 140V AC |
Control Voltage Type | AC |
Operating Voltage Range | 1V DC to 80V DC |
Peak Surge Current | 60A |
Ssr Relay, Plug In, 80Vdc/5A, 90-140Vac In, Fet O |Sensata/crydom ED10B5 | Newark Electronics |
SSR Relay Plug In 80VDC/5A 90-140VAC In FET O | Rapid Electronics |
Relay: solid state | Transfer Multisort Elektronik |
RELAY | RS Americas |
Relay, Solid State | Carlton-Bates |
SSR PLUG 80VDC/5A FET | TTI Europe |
Solid State Relays - Industrial Mount Plug In 80VDC 5A 90-140VAC Control | Sager |
SSR, PLUG IN, 80VDC, 5A, 90-140VAC CNT | Farnell |
Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a ED10B5?
Additional datasheets, footprints and schematics for ED10B5 are listed on our Part Details page. You can also find images and similar parts to ED10B5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ED10B5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ED10B5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ED10B5 fall under?
The ED10B5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ED10B5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ED10B5 you can contact the distributor directly for product support, shipping queries etc.
Is the ED10B5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ED10B5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for ED10B5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ED10B5 often in real-time on the comparison pages.
What if I can't find stock of ED10B5?
You can fill out our help required form which you can use to request a quote for ED10B5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.