Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Body Type | Surface mount type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 630 |
Temperature Range (°C) | -55 to 125 (85) |
Capacitance (microF) | 0.022 |
Capacitance (µF) | 0.022 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | PEN |
Kind | Film chip capacitor |
Size code (mm (inch)) | 7163 (2825) |
Size Code (mm(inch)) | 7163 (2825) |
Body Length (mm) | 7.1 |
Width (mm) | 6.3 |
Height (mm) | 3.6 |
Shape of Lead Wire | Non lead wire |
Packaging | 16.0W embossed carrier taping (reel packing) |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 0.33 |
Film capacitor SMD ECWU 630V 22nF | RS |
Capacitor Film Pen, 0.022Uf, 5%, 630V, 2825 | Newark Electronics |
0.022 F Film Capacitor 250V 630V Polyester, Polyethylene Naphthalate (PEN), Met | Future Electronics |
Film Capacitor, 0.022 uF, 250 V, 630 V, ± 5%, Metallized PEN Stacked, 2825 [7163 Metric] | Avnet America |
22nF +/-5% 630 V dc PEN Film Capacitor ECWU(C) | Panasonic Electronic Components ECWUC2J223JV | RS Americas |
CAP, 0.022µF, 630V, 5%, PEN, 2825 | Farnell |
Film Capacitor, 0.022 uF, 250 V, 630 V, � 5%, Metallized PEN Stacked, 2825 [7163 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECW-UC2J223JV?
Additional datasheets, footprints and schematics for ECW-UC2J223JV are listed on our Part Details page. You can also find images and similar parts to ECW-UC2J223JV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-UC2J223JV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-UC2J223JV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-UC2J223JV fall under?
The ECW-UC2J223JV is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-U(C) Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-UC2J223JV when available in the ECW-U(C) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-UC2J223JV you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-UC2J223JV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-UC2J223JV have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for ECW-UC2J223JV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-UC2J223JV often in real-time on the comparison pages.
What if I can't find stock of ECW-UC2J223JV?
You can fill out our help required form which you can use to request a quote for ECW-UC2J223JV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.