Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
1,441
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
1,441
in stock
|
Buy Now | |
element14
from US$0.43
|
1,441
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 250 |
Temperature Range (°C) | -55 to 85 |
Capacitance (µF) | 0.022 |
Capacitance (microF) | 0.022 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | PEN |
Kind | Film chip capacitor |
Size code (mm (inch)) | 4833 (1913) |
Size Code (mm(inch)) | 4833 (1913) |
Body Length (mm) | 4.8 |
Width (mm) | 3.3 |
Height (mm) | 2 |
Shape of Lead Wire | Non lead wire |
Packaging | 12.0W embossed carrier taping (reel packing) |
Minimum Packaging Quantity | 3000 |
Weight (Typ.) (g) | 0.08 |
ECWU(V16) Series 250 V 0.022 uF â–’5 % SMT Metallized Film Film Capacitor | Future Electronics |
Cap, 0.022Îœf, 250V, 5%, Pen, 1913, Smd | Newark Electronics |
CAP, 0.022µF, 250V, 5%, PEN, 1913, SMD | element14 |
Film Capacitor, 0.022 uF, 125 V, 250 V, ± 5%, Metallized PEN Stacked, 1913 [4833 Metric] | Avnet America |
Capacitor, Polyethylene Met, Cap 0.022 uF, Tol 5%,Vol-Rtg 250 VDC, SMT,1913,TR | Panasonic Electronic Components ECW-U2223V16 | RS Americas |
Film Capacitor, 0.022 uF, 125 V, 250 V, � 5%, Metallized PEN Stacked, 1913 [4833 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECW-U2223V16?
Additional datasheets, footprints and schematics for ECW-U2223V16 are listed on our Part Details page. You can also find images and similar parts to ECW-U2223V16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-U2223V16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-U2223V16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-U2223V16 fall under?
The ECW-U2223V16 is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-U(V16) Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-U2223V16 when available in the ECW-U(V16) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-U2223V16 you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-U2223V16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-U2223V16 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ECW-U2223V16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-U2223V16 often in real-time on the comparison pages.
What if I can't find stock of ECW-U2223V16?
You can fill out our help required form which you can use to request a quote for ECW-U2223V16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.