Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Surface mount type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 250 |
Temperature Range (°C) | -55 to 85 |
Capacitance (µF) | 0.0015 |
Capacitance (microF) | 0.0015 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | PEN |
Kind | Film chip capacitor |
Size code (mm (inch)) | 4833 (1913) |
Size Code (mm(inch)) | 4833 (1913) |
Body Length (mm) | 4.8 |
Width (mm) | 3.3 |
Height (mm) | 1.4 |
Shape of Lead Wire | Non lead wire |
Packaging | 12.0W embossed carrier taping (reel packing) |
Minimum Packaging Quantity | 3000 |
Weight (Typ.) (g) | 0.05 |
Capacitor Polyester Film, 1500Pf, 250V, 5%, 1913 | Newark Electronics |
Film Capacitor, 1500 pF, 125 V, 250 V, ± 5%, Metallized PEN Stacked, 1913 [4833 Metric] | Avnet America |
CAP, 1500PF, 250V, 5%, PEN, 1913, SMD | Farnell |
Film Capacitor, 1500 pF, 125 V, 250 V, � 5%, Metallized PEN Stacked, 1913 [4833 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECWU2152V16?
Additional datasheets, footprints and schematics for ECWU2152V16 are listed on our Part Details page. You can also find images and similar parts to ECWU2152V16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWU2152V16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWU2152V16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWU2152V16 fall under?
The ECWU2152V16 is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-U(V16) Series.
Can I view similar or alternative parts?
You can view similar parts to ECWU2152V16 when available in the ECW-U(V16) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWU2152V16 you can contact the distributor directly for product support, shipping queries etc.
Is the ECWU2152V16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWU2152V16 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for ECWU2152V16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWU2152V16 often in real-time on the comparison pages.
What if I can't find stock of ECWU2152V16?
You can fill out our help required form which you can use to request a quote for ECWU2152V16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.