Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Capacitance Tolerance | ± 10% |
Capacitor Dielectric Type | Polyester (PET) |
Voltage Rating | 250V |
Capacitor Case Style | 6140 |
Operating Temperature Range | -40°C to +85°C |
Capacitor Mounting | SMD |
External Depth | 15.2mm |
External Length / Height | 4.2mm |
External Width | 10mm |
Insulation Resistance | 3000Mohm |
No. of Pins | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Package / Case | 6140 |
Termination Type | SMD |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 250V |
Film Capacitor, SMD,1uF 250V 10% | RS |
Capacitor Polyester Film, 1Uf, 250V, Full Reel | Newark Electronics |
ECWU⌐ Series 250 V 1 uF ▒10% SMD Metallized PEN Film Chip Capacitor | Future Electronics |
Film Capacitor, 1 uF, 250 V, ± 10%, Metallized PEN Stacked, 6039 [15210 Metric] | Avnet America |
1uF +/-10% 250 V dc SMD PEN Film Capacitor ECWU(C) | Panasonic Electronic Components ECWU2105KCZ | RS Americas |
CAPACITOR, 6140, 1UF, 250V | Farnell |
Where can I find additional details, specifications and documents for a ECWU2105KCZ.?
Additional datasheets, footprints and schematics for ECWU2105KCZ. are listed on our Part Details page. You can also find images and similar parts to ECWU2105KCZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWU2105KCZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWU2105KCZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWU2105KCZ. fall under?
The ECWU2105KCZ. is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to ECWU2105KCZ. when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWU2105KCZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ECWU2105KCZ. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWU2105KCZ. have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for ECWU2105KCZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWU2105KCZ. often in real-time on the comparison pages.
What if I can't find stock of ECWU2105KCZ.?
You can fill out our help required form which you can use to request a quote for ECWU2105KCZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.