Status: | Unknown |
---|---|
Series: | ECWU(C) Series |
RoHS: | Unknown |
Capacitance | 0.33µF |
---|---|
Voltage Rating | 16V |
Capacitor Dielectric Type | PEN (Polyethylene Naphthalate) |
Capacitance Tolerance | ± 5% |
Product Range | ECWU(C) Series |
Capacitor Terminals | SMD |
Film Capacitor Pen, 0.33Uf, 5%, 16Vdc, Smd | Newark Electronics |
ECW Series 16 V 0.33 uF ▒5 % Stacked Metallized Polyethylene Film Chip Capacitor | Future Electronics |
Cap Film 0.33uF 16V PEN 5% (6 X 4.1 X 2mm) SMD 105°C T/R | Avnet America |
Capacitor, Polyethylene Metallized, Cap 0.33 uF, Tol 5%,Vol-Rtg 16 VDC, SMT,2416,TR | Panasonic Electronic Components ECW-U1C334JC9 | RS Americas |
Where can I find additional details, specifications and documents for a ECW-U1C334JC9?
Additional datasheets, footprints and schematics for ECW-U1C334JC9 are listed on our Part Details page. You can also find images and similar parts to ECW-U1C334JC9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-U1C334JC9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-U1C334JC9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-U1C334JC9 fall under?
The ECW-U1C334JC9 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECW-U1C334JC9 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-U1C334JC9 you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-U1C334JC9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-U1C334JC9 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for ECW-U1C334JC9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-U1C334JC9 often in real-time on the comparison pages.
What if I can't find stock of ECW-U1C334JC9?
You can fill out our help required form which you can use to request a quote for ECW-U1C334JC9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.