Status: | Unknown |
---|---|
Series: | ECWU(C) Series |
RoHS: | Compliant |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 16V |
Dielectric Type | Metallized PEN Stacked |
Capacitance Tolerance | ± 5% |
Product Range | ECWU(C) Series |
Capacitor Case Style | 1913 [4833 Metric] |
RoHS Compliant | Yes |
Capacitor, Polyethylene Metallized, Cap 0.22 uF, Tol 5%,Vol-Rtg 16 VDC, SMT,1913,TR | Panasonic Electronic Components ECW-U1C224JC9 | RS Americas |
Film Capacitor Pen, 0.22Uf, 5%, 16Vdc, Smd, Full Reel | Newark Electronics |
ECW Series 16 V 0.22 uF ▒5 % Stacked Metallized Polyethylene Film Chip Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a ECW-U1C224JC9.?
Additional datasheets, footprints and schematics for ECW-U1C224JC9. are listed on our Part Details page. You can also find images and similar parts to ECW-U1C224JC9. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-U1C224JC9. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-U1C224JC9. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-U1C224JC9. fall under?
The ECW-U1C224JC9. is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECW-U1C224JC9. when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-U1C224JC9. you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-U1C224JC9. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ECW-U1C224JC9. have stock available?
Authorised distributors including RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for ECW-U1C224JC9..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-U1C224JC9. often in real-time on the comparison pages.
What if I can't find stock of ECW-U1C224JC9.?
You can fill out our help required form which you can use to request a quote for ECW-U1C224JC9. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.