Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Surface mount type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 100 |
Temperature Range (°C) | -55 to 125 (85) |
Capacitance (microF) | 0.082 |
Capacitance (µF) | 0.082 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | PEN |
Kind | Film chip capacitor |
Size code (mm (inch)) | 4833 (1913) |
Size Code (mm(inch)) | 4833 (1913) |
Body Length (mm) | 4.8 |
Width (mm) | 3.3 |
Height (mm) | 2.8 |
Shape of Lead Wire | Non lead wire |
Packaging | 12.0W embossed carrier taping (reel packing) |
Minimum Packaging Quantity | 2000 |
Weight (Typ.) (g) | 0.11 |
Capacitor Film Pen, 0.082Uf, 5%, 100V, 1913 | Newark Electronics |
Cap Film 0.082uF 100V PEN 5% (4.8 X 3.3 X 2.8mm) SMD 125°C T/R | Avnet America |
CAP, 0.082µF, 100V, 5%, PEN, 1913 | Farnell |
Where can I find additional details, specifications and documents for a ECW-U1823JC9?
Additional datasheets, footprints and schematics for ECW-U1823JC9 are listed on our Part Details page. You can also find images and similar parts to ECW-U1823JC9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-U1823JC9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-U1823JC9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-U1823JC9 fall under?
The ECW-U1823JC9 is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-U(C) Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-U1823JC9 when available in the ECW-U(C) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-U1823JC9 you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-U1823JC9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-U1823JC9 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for ECW-U1823JC9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-U1823JC9 often in real-time on the comparison pages.
What if I can't find stock of ECW-U1823JC9?
You can fill out our help required form which you can use to request a quote for ECW-U1823JC9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.