Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.43
|
420
in stock
|
Buy Now | |
TTI Europe
from US$0.92
|
7,000
in stock
|
Buy Now | |
Future Electronics
from US$1.56
|
890
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
586
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
-
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$2.15
|
-
|
Buy Now | |
element14
from US$1.42
|
-
|
Buy Now | |
Farnell
from US$1.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 100 |
Temperature Range (°C) | -55 to 125 (85) |
Capacitance (microF) | 0.47 |
Capacitance (µF) | 0.47 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | PEN |
Kind | Film chip capacitor |
Size code (mm (inch)) | 7755 (3022) |
Size Code (mm(inch)) | 7755 (3022) |
Body Length (mm) | 7.7 |
Width (mm) | 5.5 |
Height (mm) | 4 |
Shape of Lead Wire | Non lead wire |
Packaging | 16.0W embossed carrier taping (reel packing) |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 0.33 |
.47UF 100VDC 10% PEN SMD | TTI Europe |
ECW Series 100V 0.47 uF â–’10% Stacked Metallized Polyethylene Film Chip Capacitor | Future Electronics |
Film capacitor SMT ECWU 100Vdc 470nF | RS |
Capacitor Polyester Film, 0.47Uf, 100V, 10%, 3122 | Newark Electronics |
Film Capacitor, 0.47 uF, 40 V, 100 V, ± 10%, Metallized PEN Stacked, 3022 [7655 Metric] | Avnet America |
Capacitor, Polyethylene Met, Cap 0.47 uF, Tol 10%,Vol-Rtg 100 VDC, SMT,3022,TR | Panasonic Electronic Components ECW-U1474KCV | RS Americas |
CAP, 0.47µF, 100V, 10%, PEN, 3122, SMD | element14 |
Film Capacitor, 0.47 uF, 40 V, 100 V, � 10%, Metallized PEN Stacked, 3022 [7655 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECW-U1474KCV?
Additional datasheets, footprints and schematics for ECW-U1474KCV are listed on our Part Details page. You can also find images and similar parts to ECW-U1474KCV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-U1474KCV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-U1474KCV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-U1474KCV fall under?
The ECW-U1474KCV is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-U(C) Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-U1474KCV when available in the ECW-U(C) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-U1474KCV you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-U1474KCV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-U1474KCV have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for ECW-U1474KCV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-U1474KCV often in real-time on the comparison pages.
What if I can't find stock of ECW-U1474KCV?
You can fill out our help required form which you can use to request a quote for ECW-U1474KCV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.