Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
No stock
|
Buy Now | |
Future Electronics
from US$0.46
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now |
Body Type | Surface mount type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 100 |
Temperature Range (°C) | -55 to 125 (85) |
Capacitance (microF) | 0.047 |
Capacitance (µF) | 0.047 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | PEN |
Kind | Film chip capacitor |
Size code (mm (inch)) | 4833 (1913) |
Size Code (mm(inch)) | 4833 (1913) |
Body Length (mm) | 4.8 |
Width (mm) | 3.3 |
Height (mm) | 2 |
Shape of Lead Wire | Non lead wire |
Packaging | 12.0W embossed carrier taping (reel packing) |
Minimum Packaging Quantity | 3000 |
Weight (Typ.) (g) | 0.08 |
ECW Series 100V 0.047 uF â–’5% SMT Stacked Metallized PEN Film Chip Capacitor | Future Electronics |
Film Capacitor, 0.047 uF, 40 V, 100 V, � 5%, Metallized PEN Stacked, 1913 [4833 Metric] | Avnet Abacus |
Film Capacitor Pen, 0.047Uf, 5%, 100V, 1913 | Newark Electronics |
Film Capacitor, 0.047 uF, 40 V, 100 V, ± 5%, Metallized PEN Stacked, 1913 [4833 Metric] | Avnet America |
Capacitor, Polyethylene Met, Cap 0.047 uF, Tol 5%,Vol-Rtg 100 VDC, SMT,1913,TR | Panasonic Electronic Components ECW-U1473JC9 | RS Americas |
CAP, 0.047µF, 100V, 5%, PEN, 1913 | Farnell |
Where can I find additional details, specifications and documents for a ECW-U1473JC9?
Additional datasheets, footprints and schematics for ECW-U1473JC9 are listed on our Part Details page. You can also find images and similar parts to ECW-U1473JC9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-U1473JC9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-U1473JC9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-U1473JC9 fall under?
The ECW-U1473JC9 is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-U(C) Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-U1473JC9 when available in the ECW-U(C) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-U1473JC9 you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-U1473JC9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-U1473JC9 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet Abacus, Newark Electronics and Avnet America have stock available or on a lead time for ECW-U1473JC9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-U1473JC9 often in real-time on the comparison pages.
What if I can't find stock of ECW-U1473JC9?
You can fill out our help required form which you can use to request a quote for ECW-U1473JC9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.