Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Surface mount type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 100 |
Temperature Range (°C) | -55 to 125 (85) |
Capacitance (microF) | 0.39 |
Capacitance (µF) | 0.39 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | PEN |
Kind | Film chip capacitor |
Size code (mm (inch)) | 7755 (3022) |
Size Code (mm(inch)) | 7755 (3022) |
Body Length (mm) | 7.7 |
Width (mm) | 5.5 |
Height (mm) | 3.4 |
Shape of Lead Wire | Non lead wire |
Packaging | 16.0W embossed carrier taping (reel packing) |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 0.28 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 1000 |
Film Capacitor Pen, 0.39Uf, 10%, 100V, 3022 | Newark Electronics |
ECWU SERIES SMD 100V 0.39uF 10%TOL 7.7x3.4x5.5MM METALLIZED PEN FILM CHIP | Future Electronics |
Film Capacitor, 0.39 uF, 40 V, 100 V, ± 10%, Metallized PEN Stacked, 3022 [7655 Metric] | Avnet America |
390nF +/-10% 100 V dc SMD PEN Film Capacitor ECWU(C) | Panasonic Electronic Components ECWU1394KCV | RS Americas |
CAP, 0.39µF, 100V, 10%, PEN, 3022 | Farnell |
Film Capacitor, 0.39 uF, 40 V, 100 V, � 10%, Metallized PEN Stacked, 3022 [7655 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECWU1394KCV?
Additional datasheets, footprints and schematics for ECWU1394KCV are listed on our Part Details page. You can also find images and similar parts to ECWU1394KCV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWU1394KCV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWU1394KCV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWU1394KCV fall under?
The ECWU1394KCV is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-U(C) Series.
Can I view similar or alternative parts?
You can view similar parts to ECWU1394KCV when available in the ECW-U(C) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWU1394KCV you can contact the distributor directly for product support, shipping queries etc.
Is the ECWU1394KCV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWU1394KCV have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ECWU1394KCV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWU1394KCV often in real-time on the comparison pages.
What if I can't find stock of ECWU1394KCV?
You can fill out our help required form which you can use to request a quote for ECWU1394KCV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.