Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
3,000
in stock
|
Buy Now | |
element14
from US$0.22
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
140
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 100 |
Temperature Range (°C) | -55 to 105 |
Capacitance (microF) | 0.0022 |
Capacitance (µF) | 0.0022 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | PEN |
Kind | Film chip capacitor |
Size code (mm (inch)) | 3216 (1206) |
Size Code (mm(inch)) | 3216 (1206) |
Body Length (mm) | 3.2 |
Width (mm) | 1.6 |
Height (mm) | 1.1 |
Shape of Lead Wire | Non lead wire |
Packaging | 8.0W180A emboss taping (reel packing) |
Minimum Packaging Quantity | 3000 |
Weight (Typ.) (g) | 0.015 |
Capacitor, Polyethylene Met, Cap 0.0022 uF, Tol 5%,Vol-Rtg 100 VDC, SMT,1206,TR | Panasonic Electronic Components ECW-U1222JX5 | RS Americas |
Cap, 2200Pf, 100V, 5%, Pen, 1206 | Newark Electronics |
CAP, 2200PF, 100V, 5%, PEN, 1206 | element14 |
Panasonic Capacitor, 2.2nF, 100VDC, 5% | Distrelec |
ECW Series 100V 0.0022uF â–’5% Stacked Metallized Polyethylene Film Chip Capacitor | Future Electronics |
Film Capacitor, 2200 pF, 40 V, 100 V, ± 5%, Metallized PEN Stacked, 1206 [3216 Metric] | Avnet America |
Film Capacitor, 2200 pF, 40 V, 100 V, � 5%, Metallized PEN Stacked, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECW-U1222JX5?
Additional datasheets, footprints and schematics for ECW-U1222JX5 are listed on our Part Details page. You can also find images and similar parts to ECW-U1222JX5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-U1222JX5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-U1222JX5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-U1222JX5 fall under?
The ECW-U1222JX5 is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-U(X) Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-U1222JX5 when available in the ECW-U(X) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-U1222JX5 you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-U1222JX5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-U1222JX5 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for ECW-U1222JX5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-U1222JX5 often in real-time on the comparison pages.
What if I can't find stock of ECW-U1222JX5?
You can fill out our help required form which you can use to request a quote for ECW-U1222JX5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.