Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Surface mount type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 100 |
Temperature Range (°C) | -55 to 105 |
Capacitance (microF) | 0.0015 |
Capacitance (µF) | 0.0015 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | PEN |
Kind | Film chip capacitor |
Size code (mm (inch)) | 3216 (1206) |
Size Code (mm(inch)) | 3216 (1206) |
Body Length (mm) | 3.2 |
Width (mm) | 1.6 |
Height (mm) | 1.1 |
Shape of Lead Wire | Non lead wire |
Packaging | 8.0W180A emboss taping (reel packing) |
Minimum Packaging Quantity | 3000 |
Weight (Typ.) (g) | 0.015 |
Film Capacitor Pen, 1500Pf, 5%, 100V, 1206 | Newark Electronics |
Cap Film 0.0015uF 100V PEN 5% (3.2 X 1.6 X 1.1mm) SMD 105°C T/R | Avnet America |
CAP, 1500PF, 100V, 5%, PEN, 1206 | Farnell |
Where can I find additional details, specifications and documents for a ECW-U1152JX5?
Additional datasheets, footprints and schematics for ECW-U1152JX5 are listed on our Part Details page. You can also find images and similar parts to ECW-U1152JX5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-U1152JX5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-U1152JX5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-U1152JX5 fall under?
The ECW-U1152JX5 is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-U(X) Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-U1152JX5 when available in the ECW-U(X) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-U1152JX5 you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-U1152JX5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-U1152JX5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for ECW-U1152JX5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-U1152JX5 often in real-time on the comparison pages.
What if I can't find stock of ECW-U1152JX5?
You can fill out our help required form which you can use to request a quote for ECW-U1152JX5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.