Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
242
in stock
|
Buy Now | |
TTI Europe
from US$1.32
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.69
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$1.41
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$1.53
|
2,000
in stock
|
Buy Now | |
element14
from US$1.68
|
1,000
in stock
|
Buy Now | |
Farnell
from US$1.60
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$1.65
|
86
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now |
Body Type | Surface mount type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 100 |
Temperature Range (°C) | -55 to 125 (85) |
Capacitance (microF) | 1 |
Capacitance (µF) | 1 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | PEN |
Kind | Film chip capacitor |
Size code (mm (inch)) | 9863 (3925) |
Size Code (mm(inch)) | 9863 (3925) |
Body Length (mm) | 9.8 |
Width (mm) | 6.3 |
Height (mm) | 5.1 |
Shape of Lead Wire | Non lead wire |
Packaging | 16.0W embossed carrier taping (reel packing) |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 0.6 |
1UF 100VDC 10% PEN SMD | TTI Europe |
Dielectric Type:Metallized Pen Stacked | Newark Electronics |
ECW-U Series 3925 1 uF 100 V â–’10% SMT Metallized PEN Film Capacitor | Future Electronics |
Film Capacitor, 1 uF, 40 V, 100 V, ± 10%, Metallized PEN Stacked, 3925 [9863 Metric] | Avnet America |
CAP, 1µF, 100V, 10%, PEN, 3925, SMD | element14 |
Film Capacitor SMT ECWU 100Vdc 1uF | RS |
Panasonic Capacitor, 1uF, 100VDC, 10% | Distrelec |
Film Capacitor, 1 uF, 40 V, 100 V, � 10%, Metallized PEN Stacked, 3925 [9863 Metric] | Avnet Abacus |
Capacitor, Polyethylene Metallized, Cap 1 uF, Tol 10%,Vol-Rtg 100 VDC, SMT,3925,TR | Panasonic Electronic Components ECW-U1105KCV | RS Americas |
Where can I find additional details, specifications and documents for a ECW-U1105KCV?
Additional datasheets, footprints and schematics for ECW-U1105KCV are listed on our Part Details page. You can also find images and similar parts to ECW-U1105KCV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-U1105KCV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-U1105KCV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-U1105KCV fall under?
The ECW-U1105KCV is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-U(C) Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-U1105KCV when available in the ECW-U(C) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-U1105KCV you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-U1105KCV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-U1105KCV have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ECW-U1105KCV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-U1105KCV often in real-time on the comparison pages.
What if I can't find stock of ECW-U1105KCV?
You can fill out our help required form which you can use to request a quote for ECW-U1105KCV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.