Status: | Unknown |
---|---|
Series: | ECWH(C) Series |
RoHS: | Compliant |
Capacitance | 80000pF |
---|---|
Voltage Rating | 1.25kV |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 5% |
Product Range | ECWH(C) Series |
Capacitor Terminals | Radial Leaded |
RoHS Compliant | Yes |
Cap, 0.08Uf, 1.25Kv, Film, Radial | Newark Electronics |
General Purpose Film Capacitor, Metallized PP, Radial Box - 2 Pin, 0.08 µF, ± 5%, 450 V, 1.25 kV | Avnet America |
Where can I find additional details, specifications and documents for a ECW-HC3B803JA?
Additional datasheets, footprints and schematics for ECW-HC3B803JA are listed on our Part Details page. You can also find images and similar parts to ECW-HC3B803JA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-HC3B803JA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-HC3B803JA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-HC3B803JA fall under?
The ECW-HC3B803JA is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECW-HC3B803JA when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-HC3B803JA you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-HC3B803JA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ECW-HC3B803JA have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ECW-HC3B803JA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-HC3B803JA often in real-time on the comparison pages.
What if I can't find stock of ECW-HC3B803JA?
You can fill out our help required form which you can use to request a quote for ECW-HC3B803JA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.