Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
408
in stock
|
Buy Now | |
Rutronik
from US$0.39
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 800 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.033 |
Capacitance (µF) | 0.033 |
Capacitance Tolerance (%) | -3 to 3 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 15.7 |
Width (mm) | 8.4 |
Height (mm) | 12.8 |
Lead (Terminal) Pitch (mm) | 12.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 1.6 |
Cap, Film, Pp, 0.033Uf, 800V, Radial | Newark Electronics |
FR 33nF 800Vdc 3% P12,5 MKP | Rutronik |
CAP FILM 0.033UF 3% 800VDC RAD | Future Electronics |
Film Capacitor, 0.033 uF, 283 V, 800 V, ± 3%, Metallized PP, Radial Leaded | Avnet America |
Capacitor, Polypro Met, Cap 0.033 uF, Tol 3%,Vol-Rtg 800 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECW-H8333HA | RS Americas |
CAP, 0.033µF, 800V, 3%, PP | element14 |
Film Capacitor, 0.033 uF, 283 V, 800 V, � 3%, Metallized PP, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECW-H8333HA?
Additional datasheets, footprints and schematics for ECW-H8333HA are listed on our Part Details page. You can also find images and similar parts to ECW-H8333HA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-H8333HA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-H8333HA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-H8333HA fall under?
The ECW-H8333HA is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-H(A) Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-H8333HA when available in the ECW-H(A) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-H8333HA you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-H8333HA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-H8333HA have stock available?
Authorised distributors including Newark Electronics, Rutronik, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for ECW-H8333HA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-H8333HA often in real-time on the comparison pages.
What if I can't find stock of ECW-H8333HA?
You can fill out our help required form which you can use to request a quote for ECW-H8333HA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.