Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 800 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.027 |
Capacitance (µF) | 0.027 |
Capacitance Tolerance (%) | -3 to 3 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 15.7 |
Width (mm) | 7.6 |
Height (mm) | 12 |
Lead (Terminal) Pitch (mm) | 12.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 1.4 |
Film Capacitor Pp, 0.027Uf, 3%, 800V, Radial | Newark Electronics |
CAP FILM 0.027UF 3% 800VDC RAD | Future Electronics |
Capacitor, Polypro Met, Cap 0.027 uF, Tol 3%,Vol-Rtg 800 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECW-H8273HA | RS Americas |
CAP, 0.027µF, 800V, 3%, PP | Farnell |
Film Capacitor, 0.027 uF, 283 V, 800 V, � 3%, Metallized PP, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECWH8273HA?
Additional datasheets, footprints and schematics for ECWH8273HA are listed on our Part Details page. You can also find images and similar parts to ECWH8273HA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWH8273HA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWH8273HA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWH8273HA fall under?
The ECWH8273HA is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-H(A) Series.
Can I view similar or alternative parts?
You can view similar parts to ECWH8273HA when available in the ECW-H(A) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWH8273HA you can contact the distributor directly for product support, shipping queries etc.
Is the ECWH8273HA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWH8273HA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for ECWH8273HA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWH8273HA often in real-time on the comparison pages.
What if I can't find stock of ECWH8273HA?
You can fill out our help required form which you can use to request a quote for ECWH8273HA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.