Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now | |
RS Americas
from US$0.25
|
795
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Distrelec
from US$0.52
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 800 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.022 |
Capacitance (µF) | 0.022 |
Capacitance Tolerance (%) | -3 to 3 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 15.7 |
Width (mm) | 7.1 |
Height (mm) | 11.5 |
Lead (Terminal) Pitch (mm) | 12.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 1.3 |
Capacitor, Polypro Met, Cap 0.022 uF, Tol 3%,Vol-Rtg 800 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECW-H8223HA | RS Americas |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Capacitor Film Pp, 0.022Uf, 3%, 800V, Radial | Newark Electronics |
ECWH Series 800V 0.022 uF â–’3% LS=12.5 mm Metallized PP Film Capacitor | Future Electronics |
Film Capacitor, 0.022 uF, 283 V, 800 V, ± 3%, Metallized PP, Radial Leaded | Avnet America |
Panasonic Capacitor, Radial, 22nF, AC, 800VDC, 3% ECWH(A) | Distrelec |
CAPACITOR, 800V, 22NF, 3% | Farnell |
Where can I find additional details, specifications and documents for a ECW-H8223HA?
Additional datasheets, footprints and schematics for ECW-H8223HA are listed on our Part Details page. You can also find images and similar parts to ECW-H8223HA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-H8223HA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-H8223HA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-H8223HA fall under?
The ECW-H8223HA is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-H(A) Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-H8223HA when available in the ECW-H(A) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-H8223HA you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-H8223HA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-H8223HA have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ECW-H8223HA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-H8223HA often in real-time on the comparison pages.
What if I can't find stock of ECW-H8223HA?
You can fill out our help required form which you can use to request a quote for ECW-H8223HA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.