Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 630 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.21 |
Capacitance (µF) | 0.21 |
Capacitance Tolerance (%) | -3 to 3 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 20.7 |
Width (mm) | 12.4 |
Height (mm) | 17.2 |
Lead (Terminal) Pitch (mm) | 17.5 |
Shape of Lead Wire | Short cut lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 3.5 |
Cap, 0.21Uf, 630V, Film, Radial | Newark Electronics |
General Purpose Film Capacitor, Metallized PP, Radial Box - 2 Pin, 0.21 µF, ± 3%, 223 V, 630 V | Avnet America |
Where can I find additional details, specifications and documents for a ECW-H6214HCC?
Additional datasheets, footprints and schematics for ECW-H6214HCC are listed on our Part Details page. You can also find images and similar parts to ECW-H6214HCC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-H6214HCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-H6214HCC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-H6214HCC fall under?
The ECW-H6214HCC is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-H(C) Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-H6214HCC when available in the ECW-H(C) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-H6214HCC you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-H6214HCC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-H6214HCC have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ECW-H6214HCC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-H6214HCC often in real-time on the comparison pages.
What if I can't find stock of ECW-H6214HCC?
You can fill out our help required form which you can use to request a quote for ECW-H6214HCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.