ECW-H6184HCB Capacitors by Panasonic

FILM CAPACITOR PP, 0.18UF, 3%, 630VDC, RADIAL

Status: Unknown
Series: ECWH(C) Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.65

Distributor Stock
Logo for Newark
Newark
from US$1.01
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.65
-
Buy Now

Specifications

Capacitance 0.18µF
Voltage Rating 630V
Dielectric Type Metallized PP
Capacitance Tolerance ± 3%
Product Range ECWH(C) Series
Lead Spacing 10mm
RoHS Compliant Yes

Alternative Descriptions

Film Capacitor Pp, 0.18Uf, 3%, 630Vdc, Radial | Newark Electronics
Cap Film 0.18uF 630V PP 3% (20.7 X 11.5 X 21.3mm) Radial 10mm 105°C Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ECW-H6184HCB?

Additional datasheets, footprints and schematics for ECW-H6184HCB are listed on our Part Details page. You can also find images and similar parts to ECW-H6184HCB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ECW-H6184HCB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-H6184HCB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ECW-H6184HCB fall under?

The ECW-H6184HCB is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ECW-H6184HCB when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-H6184HCB you can contact the distributor directly for product support, shipping queries etc.

Is the ECW-H6184HCB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ECW-H6184HCB have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ECW-H6184HCB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ECW-H6184HCB often in real-time on the comparison pages.

What if I can't find stock of ECW-H6184HCB?

You can fill out our help required form which you can use to request a quote for ECW-H6184HCB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay