Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 1600 |
Temperature Range (°C) | -25 to 105 (85) |
Capacitance (microF) | 0.0047 |
Capacitance (µF) | 0.0047 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPET+PP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 23 |
Width (mm) | 6.5 |
Height (mm) | 14.5 |
Lead (Terminal) Pitch (mm) | 20 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 3.6 |
Capacitor, Polypro Met, Cap 0.0047 uF, Tol 5%,Vol-Rtg 1600 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECW-H16472JV | RS Americas |
Film Capacitor Pp, 0.0047Uf, 5%, 1600Vdc, Radial | Newark Electronics |
ECWH Series 1600V 0.0047 uF ▒5% LS=20 mm Metallized Polypropylene Film Capacitor | Future Electronics |
Film Capacitor, 4700 pF, 424 V, 1600 V, ± 5%, Metallized PP, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a ECW-H16472JV?
Additional datasheets, footprints and schematics for ECW-H16472JV are listed on our Part Details page. You can also find images and similar parts to ECW-H16472JV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-H16472JV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-H16472JV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-H16472JV fall under?
The ECW-H16472JV is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-H(V) Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-H16472JV when available in the ECW-H(V) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-H16472JV you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-H16472JV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-H16472JV have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ECW-H16472JV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-H16472JV often in real-time on the comparison pages.
What if I can't find stock of ECW-H16472JV?
You can fill out our help required form which you can use to request a quote for ECW-H16472JV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.