Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
1,809
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
1,809
in stock
|
Buy Now | |
element14
from US$0.28
|
1,809
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 1600 |
Temperature Range (°C) | -25 to 105 (85) |
Capacitance (microF) | 0.0033 |
Capacitance (µF) | 0.0033 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPET+PP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 18 |
Width (mm) | 7.5 |
Height (mm) | 14.5 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 3.4 |
Cap, 3300Pf, 1.6 Kv, 5%, Pp | Newark Electronics |
CAP, 3300PF, 1.6 KV, 5%, PP | element14 |
FR 3,3nF 1600Vdc 5% P15 MKP | Rutronik |
ECWH Series 1600V 0.0033 uF â–’5% LS=15 mm Metallized Polypropylene Film Capacitor | Future Electronics |
Film Capacitor, 3300 pF, 424 V, 1600 V, ± 5%, Metallized PP, Radial Leaded | Avnet America |
Capacitor, Polypro Met, Cap 0.0033 uF, Tol 5%,Vol-Rtg 1600 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECW-H16332JV | RS Americas |
Where can I find additional details, specifications and documents for a ECWH16332JV?
Additional datasheets, footprints and schematics for ECWH16332JV are listed on our Part Details page. You can also find images and similar parts to ECWH16332JV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWH16332JV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWH16332JV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWH16332JV fall under?
The ECWH16332JV is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-H(V) Series.
Can I view similar or alternative parts?
You can view similar parts to ECWH16332JV when available in the ECW-H(V) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWH16332JV you can contact the distributor directly for product support, shipping queries etc.
Is the ECWH16332JV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWH16332JV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for ECWH16332JV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWH16332JV often in real-time on the comparison pages.
What if I can't find stock of ECWH16332JV?
You can fill out our help required form which you can use to request a quote for ECWH16332JV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.