Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 1250 |
Temperature Range (°C) | -25 to 105 (85) |
Capacitance (microF) | 0.0056 |
Capacitance (µF) | 0.0056 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPET+PP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 18 |
Width (mm) | 6.5 |
Height (mm) | 13.5 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 2.9 |
ECW series 1250V 0.0056uF 18x6.5x13.5mm LS=15mm Metalize Polypropylene Film Cap | Future Electronics |
Film Capacitor Pp, 0.0056Uf, 5%, 1250Vdc, Radial | Newark Electronics |
Cap Film 0.0056uF 1250V PP 5% (18 X 6.5 X 13.5mm) Radial 15mm 105°C Bulk | Avnet America |
Capacitor, Polypro Met, Cap 0.0056 uF, Tol 5%,Vol-Rtg 1250 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECW-H12562JV | RS Americas |
Where can I find additional details, specifications and documents for a ECW-H12562JV?
Additional datasheets, footprints and schematics for ECW-H12562JV are listed on our Part Details page. You can also find images and similar parts to ECW-H12562JV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-H12562JV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-H12562JV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-H12562JV fall under?
The ECW-H12562JV is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-H(V) Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-H12562JV when available in the ECW-H(V) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-H12562JV you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-H12562JV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-H12562JV have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ECW-H12562JV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-H12562JV often in real-time on the comparison pages.
What if I can't find stock of ECW-H12562JV?
You can fill out our help required form which you can use to request a quote for ECW-H12562JV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.