Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 1250 |
Temperature Range (°C) | -25 to 105 (85) |
Capacitance (microF) | 0.039 |
Capacitance (µF) | 0.039 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPET+PP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 23 |
Width (mm) | 10.5 |
Height (mm) | 19.5 |
Lead (Terminal) Pitch (mm) | 20 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 8 |
Dielectric Type:Metallized Pp | Newark Electronics |
Cap Film 0.039uF 1250V PP 5% (23 X 10.5 X 19.5mm) Radial 20mm 105°C Bulk | Avnet America |
CAP, 0.039UF, 1.25KV, FILM, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a ECWH12393JV?
Additional datasheets, footprints and schematics for ECWH12393JV are listed on our Part Details page. You can also find images and similar parts to ECWH12393JV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWH12393JV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWH12393JV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWH12393JV fall under?
The ECWH12393JV is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-H(V) Series.
Can I view similar or alternative parts?
You can view similar parts to ECWH12393JV when available in the ECW-H(V) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWH12393JV you can contact the distributor directly for product support, shipping queries etc.
Is the ECWH12393JV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWH12393JV have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop and Farnell have stock available or on a lead time for ECWH12393JV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWH12393JV often in real-time on the comparison pages.
What if I can't find stock of ECWH12393JV?
You can fill out our help required form which you can use to request a quote for ECWH12393JV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.