Status: | Unknown |
---|---|
Series: | ECWFG Series |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.40
|
100
in stock
|
Buy Now | |
Schukat Electronic
from US$1.42
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
100
in stock
|
Buy Now | |
element14
from US$1.47
|
100
in stock
|
Buy Now | |
Distrelec
from US$2.03
|
94
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | ECWFG Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
MKP Capacitor 4,7uF 630V 10% P27,5 | Schukat Electronic |
Cap, 4.7Uf, 630V, Film, Radial | Newark Electronics |
CAP, 4.7UF, 630V, FILM, RADIAL | element14 |
Panasonic Capacitor, Radial, 4.7uF, 630VDC, 10% | Distrelec |
Cap Film 4.7uF 630V PP 10% (31.5 X 17.5 X 32.5mm) Radial 27.5mm 110C | Future Electronics |
Film Capacitor, 4.7 uF, 141 V, 630 V, ± 10%, Metallized PP, Radial Box - 2 Pin | Avnet America |
Film Capacitor, 4.7 uF, 141 V, 630 V, � 10%, Metallized PP, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECWFG2J475K?
Additional datasheets, footprints and schematics for ECWFG2J475K are listed on our Part Details page. You can also find images and similar parts to ECWFG2J475K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWFG2J475K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWFG2J475K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWFG2J475K fall under?
The ECWFG2J475K is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to ECWFG2J475K when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWFG2J475K you can contact the distributor directly for product support, shipping queries etc.
Is the ECWFG2J475K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWFG2J475K have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for ECWFG2J475K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWFG2J475K often in real-time on the comparison pages.
What if I can't find stock of ECWFG2J475K?
You can fill out our help required form which you can use to request a quote for ECWFG2J475K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.