Status: | Unknown |
---|---|
Series: | ECWFG Series |
RoHS: | Unknown |
Prices starting from US$1.33
Capacitance | 4.7µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | ECWFG Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
MKP Capacitor 4,7uF 630V 5% P27,5 | Schukat Electronic |
Panasonic Capacitor, Radial, 4.7uF, 630VDC, 5% | Distrelec |
Cap, 4.7Uf, 630V, Film, Radial | Newark Electronics |
Film Capacitor, 4.7 uF, 141 V, 630 V, ± 5%, Metallized PP, Radial Box - 2 Pin | Avnet America |
CAP, 4.7UF, 630V, FILM, RADIAL | element14 |
Film Capacitor, 4.7 uF, 141 V, 630 V, � 5%, Metallized PP, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECWFG2J475JA?
Additional datasheets, footprints and schematics for ECWFG2J475JA are listed on our Part Details page. You can also find images and similar parts to ECWFG2J475JA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWFG2J475JA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWFG2J475JA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWFG2J475JA fall under?
The ECWFG2J475JA is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to ECWFG2J475JA when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWFG2J475JA you can contact the distributor directly for product support, shipping queries etc.
Is the ECWFG2J475JA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWFG2J475JA have stock available?
Authorised distributors including Schukat Electronic, Distrelec, Newark Electronics, Avnet America and element14 have stock available or on a lead time for ECWFG2J475JA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWFG2J475JA often in real-time on the comparison pages.
What if I can't find stock of ECWFG2J475JA?
You can fill out our help required form which you can use to request a quote for ECWFG2J475JA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.