Status: | Unknown |
---|---|
Series: | ECWFG Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
447
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
447
in stock
|
Buy Now | |
element14
from US$1.25
|
447
in stock
|
Buy Now | |
Schukat Electronic
from US$0.90
|
250
in stock
|
Buy Now | |
Distrelec
from US$1.51
|
226
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
156
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.5µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | ECWFG Series |
Capacitor Case Style | Radial Box |
Lead Spacing | 22.5mm |
Cap, 2.2Uf, 630V, Film, Radial | Newark Electronics |
CAP, 2.2UF, 630V, FILM, RADIAL | element14 |
MKP Capacitor 2,2uF 630V 5% P22,5 | Schukat Electronic |
Panasonic Capacitor, Radial, 2.2uF, 630VDC, 5% | Distrelec |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Film Capacitor, 2.2 uF, 141 V, 630 V, ± 5%, Metallized PP, Radial Box - 2 Pin | Avnet America |
Film Capacitor, 2.2 uF, 141 V, 630 V, � 5%, Metallized PP, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECW-FG2J225PA?
Additional datasheets, footprints and schematics for ECW-FG2J225PA are listed on our Part Details page. You can also find images and similar parts to ECW-FG2J225PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-FG2J225PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-FG2J225PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-FG2J225PA fall under?
The ECW-FG2J225PA is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to ECW-FG2J225PA when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-FG2J225PA you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-FG2J225PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-FG2J225PA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Distrelec have stock available or on a lead time for ECW-FG2J225PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-FG2J225PA often in real-time on the comparison pages.
What if I can't find stock of ECW-FG2J225PA?
You can fill out our help required form which you can use to request a quote for ECW-FG2J225PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.