Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
294
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
590
in stock
|
Buy Now | |
Distrelec
from US$0.93
|
590
in stock
|
Buy Now | |
element14
from US$0.67
|
294
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
57
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
Schukat Electronic
from US$0.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 630 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 1.5 |
Capacitance (µF) | 1.5 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 31.5 |
Width (mm) | 10.5 |
Height (mm) | 21 |
Lead (Terminal) Pitch (mm) | 27.5 |
Shape of Lead Wire | Short cut lead wire type |
Packaging | Tray packing |
Minimum Packaging Quantity | 300 |
Cap, 1.5Uf, 630V, Film, Radial | Newark Electronics |
Panasonic Capacitor, Radial, 1.5uF, 630VDC, 10% | Distrelec |
CAP, 1.5UF, 630V, FILM, RADIAL | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Film Capacitor, 1.5 uF, 141 V, 630 V, ± 10%, Metallized PP, Radial Box - 2 Pin | Avnet America |
MKP Capacitor 1,5uF 630V 10% P27,5 | Schukat Electronic |
Film Capacitor, 1.5 uF, 141 V, 630 V, � 10%, Metallized PP, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECW-FG2J155KA?
Additional datasheets, footprints and schematics for ECW-FG2J155KA are listed on our Part Details page. You can also find images and similar parts to ECW-FG2J155KA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-FG2J155KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-FG2J155KA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-FG2J155KA fall under?
The ECW-FG2J155KA is listed under Capacitors > Film Capacitors > Automotive, Industrial and Infrastructure Use > ECW-FG Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-FG2J155KA when available in the ECW-FG Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-FG2J155KA you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-FG2J155KA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-FG2J155KA have stock available?
Authorised distributors including Newark Electronics, Distrelec, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ECW-FG2J155KA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-FG2J155KA often in real-time on the comparison pages.
What if I can't find stock of ECW-FG2J155KA?
You can fill out our help required form which you can use to request a quote for ECW-FG2J155KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.