Status: | Unknown |
---|---|
Series: | ECWFG Series |
RoHS: | Compliant |
Capacitance | 1µF |
---|---|
Voltage Rating | 1.1kV |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 5% |
Product Range | ECWFG Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
RoHS Compliant | Yes |
Cap, 1Uf, 1.1Kv, Film, Radial Rohs Compliant: Yes |Panasonic ECWFG1B105J | Newark Electronics |
CAP, 1UF, 1.1KV, FILM, RADIAL | element14 |
Cap Film 1uF 1100V PP 5% Molded 27.5mm 110°C | Avnet America |
1UF 1000VDC 5% MKP 27.5MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a ECW-FG1B105J?
Additional datasheets, footprints and schematics for ECW-FG1B105J are listed on our Part Details page. You can also find images and similar parts to ECW-FG1B105J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-FG1B105J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-FG1B105J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-FG1B105J fall under?
The ECW-FG1B105J is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECW-FG1B105J when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-FG1B105J you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-FG1B105J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ECW-FG1B105J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for ECW-FG1B105J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-FG1B105J often in real-time on the comparison pages.
What if I can't find stock of ECW-FG1B105J?
You can fill out our help required form which you can use to request a quote for ECW-FG1B105J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.