Status: | Unknown |
---|---|
Series: | ECWFE Series |
RoHS: | Compliant |
Capacitance | 0.33µF |
---|---|
Voltage Rating | 450V |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 5% |
Product Range | ECWFE Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
RoHS Compliant | Yes |
Cap, 0.33Uf, 450V, Film, Radial | Newark Electronics |
Film Capacitor, 0.33 uF, 84 V, 450 V, ± 5%, Metallized PP, Radial Box - 2 Pin | Avnet America |
Where can I find additional details, specifications and documents for a ECW-FE2W334PD?
Additional datasheets, footprints and schematics for ECW-FE2W334PD are listed on our Part Details page. You can also find images and similar parts to ECW-FE2W334PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-FE2W334PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-FE2W334PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-FE2W334PD fall under?
The ECW-FE2W334PD is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECW-FE2W334PD when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-FE2W334PD you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-FE2W334PD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ECW-FE2W334PD have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ECW-FE2W334PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-FE2W334PD often in real-time on the comparison pages.
What if I can't find stock of ECW-FE2W334PD?
You can fill out our help required form which you can use to request a quote for ECW-FE2W334PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.