Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
1,440
in stock
|
Buy Now | |
Schukat Electronic
from US$0.39
|
3,600
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
1,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
380
in stock
|
Buy Now | |
element14
from US$0.40
|
380
in stock
|
Buy Now | |
Farnell
from US$0.40
|
380
in stock
|
Buy Now | |
Conrad
from US$1.27
|
49
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 450 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 2.2 |
Capacitance (µF) | 2.2 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size Code (mm(inch)) | Not SMD |
Size code (mm (inch)) | Not SMD |
Body Length (mm) | 17.5 |
Width (mm) | 10 |
Height (mm) | 15.5 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 3.7 |
MKP Capacitor 2,2uF 450V 5% P15 | Schukat Electronic |
Panasonic Capacitor, Radial, 2.2uF, AC, 450VDC, 5% ECWFE | Distrelec |
ECWFE PP Film Capacitor 450VDC 2.2uF 5% | RS |
Film Cap, 2.2Uf, 84Vac, Radial | Newark Electronics |
CAP, 2.2µF, 450V, 5%, PP | element14 |
Capacity (elec.) (num): 2.2 µF | Conrad |
Film Capacitor, 2.2 uF, 84 V, 450 V, ± 5%, Metallized PP, Radial Box - 2 Pin | Avnet America |
2.2UF 450VDC 5% MKP 15MMLS | TTI Europe |
Film Capacitor, 2.2 uF, 84 V, 450 V, � 5%, Metallized PP, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECWFE2W225J?
Additional datasheets, footprints and schematics for ECWFE2W225J are listed on our Part Details page. You can also find images and similar parts to ECWFE2W225J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWFE2W225J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWFE2W225J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWFE2W225J fall under?
The ECWFE2W225J is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-FE Series.
Can I view similar or alternative parts?
You can view similar parts to ECWFE2W225J when available in the ECW-FE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWFE2W225J you can contact the distributor directly for product support, shipping queries etc.
Is the ECWFE2W225J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWFE2W225J have stock available?
Authorised distributors including Schukat Electronic, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for ECWFE2W225J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWFE2W225J often in real-time on the comparison pages.
What if I can't find stock of ECWFE2W225J?
You can fill out our help required form which you can use to request a quote for ECWFE2W225J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.