Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 450 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.15 |
Capacitance (µF) | 0.15 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size Code (mm(inch)) | Not SMD |
Size code (mm (inch)) | Not SMD |
Body Length (mm) | 13 |
Width (mm) | 5 |
Height (mm) | 10.5 |
Lead (Terminal) Pitch (mm) | 10 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 1.1 |
MKP Capacitor 0,51uF 450V 5% P10 | Schukat Electronic |
Capacitor, Film, Pp, 0.15Uf, 450V, Rad | Newark Electronics |
Film Capacitor, 0.15 uF, 84 V, 450 V, ± 5%, Metallized PP, Radial Box - 2 Pin | Avnet America |
CAP, 0.15UF, 450V, FILM, RADIAL | Farnell |
Film Capacitor, 0.15 uF, 84 V, 450 V, � 5%, Metallized PP, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECW-FE2W154J?
Additional datasheets, footprints and schematics for ECW-FE2W154J are listed on our Part Details page. You can also find images and similar parts to ECW-FE2W154J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-FE2W154J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-FE2W154J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-FE2W154J fall under?
The ECW-FE2W154J is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-FE Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-FE2W154J when available in the ECW-FE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-FE2W154J you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-FE2W154J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-FE2W154J have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for ECW-FE2W154J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-FE2W154J often in real-time on the comparison pages.
What if I can't find stock of ECW-FE2W154J?
You can fill out our help required form which you can use to request a quote for ECW-FE2W154J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.