Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
4,060
in stock
|
Buy Now | |
Schukat Electronic
from US$0.25
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.57
|
950
in stock
|
Buy Now | |
element14
from US$0.25
|
60
in stock
|
Buy Now | |
Farnell
from US$0.24
|
60
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 450 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 1 |
Capacitance (µF) | 1 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size Code (mm(inch)) | Not SMD |
Size code (mm (inch)) | Not SMD |
Body Length (mm) | 17.5 |
Width (mm) | 7 |
Height (mm) | 12.5 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 2.3 |
Film Capacitor, 1Uf, 84Vac, Radial | Newark Electronics |
MKP Capacitor 1,0uF 450V 5% P15 | Schukat Electronic |
Panasonic Capacitor, Radial, 1uF, AC, 450VDC, 5% ECWFE | Distrelec |
ECWFE PP Film Capacitor 450VDC 1uF 5% | RS |
CAP, 1µF, 450V, 5%, PP | element14 |
ECWFE PP FILM CAPACITOR 450VDC 1UF 5% | Panasonic Electronic Components ECW-FE2W105J | RS Americas |
ECWFE Series 450 V 1 uF â–’5 % LS=15 mm Straight Metallized PP Film Capacitor | Future Electronics |
Film Capacitor, 1 uF, 84 V, 450 V, ± 5%, Metallized PP, Radial Box - 2 Pin | Avnet America |
1.0UF 450VDC 5% MKP 15MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a ECWFE2W105J?
Additional datasheets, footprints and schematics for ECWFE2W105J are listed on our Part Details page. You can also find images and similar parts to ECWFE2W105J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWFE2W105J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWFE2W105J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWFE2W105J fall under?
The ECWFE2W105J is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-FE Series.
Can I view similar or alternative parts?
You can view similar parts to ECWFE2W105J when available in the ECW-FE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWFE2W105J you can contact the distributor directly for product support, shipping queries etc.
Is the ECWFE2W105J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWFE2W105J have stock available?
Authorised distributors including Newark Electronics, Schukat Electronic, Distrelec, RS and element14 have stock available or on a lead time for ECWFE2W105J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWFE2W105J often in real-time on the comparison pages.
What if I can't find stock of ECWFE2W105J?
You can fill out our help required form which you can use to request a quote for ECWFE2W105J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.