Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.76
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
-
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 630 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 2.2 |
Capacitance (µF) | 2.2 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size Code (mm(inch)) | Not SMD |
Size code (mm (inch)) | Not SMD |
Body Length (mm) | 26 |
Width (mm) | 16 |
Height (mm) | 23 |
Lead (Terminal) Pitch (mm) | 22.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 200 |
Weight (Typ.) (g) | 12 |
MKP Capacitor 2,2uF 630V 5% P22,5 | Schukat Electronic |
Capacitor, Film, Pp, 2.2Uf, 630V, Rad | Newark Electronics |
ECWFE Series 630 V 2.2 uF â–’5 % LS=22.5mm Straight Metallized PP Film Capacitor | Future Electronics |
Film Capacitor, 2.2 uF, 141 V, 630 V, ± 5%, Metallized PP, Radial Box - 2 Pin | Avnet America |
CAP, 2.2UF, 630V, FILM, RADIAL | Farnell |
Film Capacitor, 2.2 uF, 141 V, 630 V, � 5%, Metallized PP, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECW-FE2J225J?
Additional datasheets, footprints and schematics for ECW-FE2J225J are listed on our Part Details page. You can also find images and similar parts to ECW-FE2J225J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-FE2J225J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-FE2J225J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-FE2J225J fall under?
The ECW-FE2J225J is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-FE Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-FE2J225J when available in the ECW-FE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-FE2J225J you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-FE2J225J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-FE2J225J have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ECW-FE2J225J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-FE2J225J often in real-time on the comparison pages.
What if I can't find stock of ECW-FE2J225J?
You can fill out our help required form which you can use to request a quote for ECW-FE2J225J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.