Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 630 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.22 |
Capacitance (µF) | 0.22 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size Code (mm(inch)) | Not SMD |
Size code (mm (inch)) | Not SMD |
Body Length (mm) | 26 |
Width (mm) | 6 |
Height (mm) | 13 |
Lead (Terminal) Pitch (mm) | 22.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 900 |
CAP, 0.22UF, 630V, FILM, RADIAL | element14 |
Cap, 0.22Uf, 630V, Film, Radial | Newark Electronics |
Film Capacitor, 0.22 uF, 141 V, 630 V, ± 10%, Metallized PP, Radial Box - 2 Pin | Avnet America |
Where can I find additional details, specifications and documents for a ECWFE2J224Q5?
Additional datasheets, footprints and schematics for ECWFE2J224Q5 are listed on our Part Details page. You can also find images and similar parts to ECWFE2J224Q5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWFE2J224Q5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWFE2J224Q5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWFE2J224Q5 fall under?
The ECWFE2J224Q5 is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-FE Series.
Can I view similar or alternative parts?
You can view similar parts to ECWFE2J224Q5 when available in the ECW-FE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWFE2J224Q5 you can contact the distributor directly for product support, shipping queries etc.
Is the ECWFE2J224Q5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWFE2J224Q5 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for ECWFE2J224Q5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWFE2J224Q5 often in real-time on the comparison pages.
What if I can't find stock of ECWFE2J224Q5?
You can fill out our help required form which you can use to request a quote for ECWFE2J224Q5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.