Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 630 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (µF) | 1 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size Code (mm(inch)) | Not SMD |
Size code (mm (inch)) | Not SMD |
Body Length (mm) | 31 |
Width (mm) | 9 |
Height (mm) | 19 |
Lead (Terminal) Pitch (mm) | 27.5 |
Shape of Lead Wire | Short cut lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 300 |
Capacitor PP Radial 630VDC 1uF Cut +-10% | RS |
Cap, 1Uf, 630V, Film, Radial | Newark Electronics |
Capacitor Metallized Polypropylene Film 1uF 630V 10% 2-Pin Radial Leaded Bulk | Avnet America |
Where can I find additional details, specifications and documents for a ECW-FE2J105QD?
Additional datasheets, footprints and schematics for ECW-FE2J105QD are listed on our Part Details page. You can also find images and similar parts to ECW-FE2J105QD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-FE2J105QD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-FE2J105QD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-FE2J105QD fall under?
The ECW-FE2J105QD is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-FE Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-FE2J105QD when available in the ECW-FE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-FE2J105QD you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-FE2J105QD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-FE2J105QD have stock available?
Authorised distributors including RS, Newark Electronics and Avnet America have stock available or on a lead time for ECW-FE2J105QD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-FE2J105QD often in real-time on the comparison pages.
What if I can't find stock of ECW-FE2J105QD?
You can fill out our help required form which you can use to request a quote for ECW-FE2J105QD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.