Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
150
in stock
|
Buy Now | |
element14
from US$0.59
|
79
in stock
|
Buy Now | |
Farnell
from US$0.60
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$1.12
|
-
|
Buy Now | |
Distrelec
from US$0.82
|
-
|
Buy Now | |
TTI Europe
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 450 |
Temperature Range (°C) | -40 to 110 |
Capacitance (µF) | 4.7 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 25.3 |
Width (mm) | 11.7 |
Height (mm) | 16.4 |
Lead (Terminal) Pitch (mm) | 22.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Size code (mm (inch)) | Not SMD |
Minimum Packaging Quantity | 600 |
Weight (Typ.) (g) | 3.5 |
Capacitor Film ECWF series 450Vdc 4.7uF | RS |
CAP, 4.7µF, 450V, 5%, PP | element14 |
Film Capacitor, 4.7Uf, 450V, 5%, Radial | Newark Electronics |
ECWF (D) Series 450 V 4.7 uF â–’5% Resin Coated LS=22.5 mm Metallized PP Film Cap | Future Electronics |
Film Capacitor, 4.7 uF, 84 V, 450 V, ± 5%, Metallized PP, Radial Leaded | Avnet America |
Capacitor, Polypro Met, Cap 4.7 uF, Tol 5%,Vol-Rtg 450 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECW-FD2W475J | RS Americas |
Panasonic Capacitor, Radial, 4.7uF, AC, 450VDC, 5% ECWFD | Distrelec |
4.7UF 450VDC 5% 15MMLS | TTI Europe |
Film Capacitor, 4.7 uF, 84 V, 450 V, � 5%, Metallized PP, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECW-FD2W475J?
Additional datasheets, footprints and schematics for ECW-FD2W475J are listed on our Part Details page. You can also find images and similar parts to ECW-FD2W475J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-FD2W475J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-FD2W475J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-FD2W475J fall under?
The ECW-FD2W475J is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-F(D) Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-FD2W475J when available in the ECW-F(D) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-FD2W475J you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-FD2W475J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-FD2W475J have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for ECW-FD2W475J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-FD2W475J often in real-time on the comparison pages.
What if I can't find stock of ECW-FD2W475J?
You can fill out our help required form which you can use to request a quote for ECW-FD2W475J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.